LADD Distribution Board Mount Connector - DRC Series DRC13-40PC

Description
90° molded pins
Request a Quote Datasheet
Description
90° molded pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Connector - DRC Series - DRC13-40PC - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DRC Series
DRC13-40PC
Board Mount Connector - DRC Series DRC13-40PC
90° molded pins

90° molded pins

Supplier's Site Datasheet
Automotive Headers - DRC13-40PC - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DRC13-40PC
Automotive Headers DRC13-40PC
Body Features Connector & Keying Code : C Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 35.31 MM  [1.39 INCH ] Connector Width : 95.05 MM  [3.742 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 50.42 MM  [1.985 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 5.45 MM  [.216 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC14-40PX Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 35.31 MM  [1.39 INCH ]
  • Connector Width : 95.05 MM  [3.742 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 50.42 MM  [1.985 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.45 MM  [.216 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DRC14-40PX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
361-DRC13-40PC
Through-Hole Electronic Connector 361-DRC13-40PC
Rectangular Connector, 40 POS, Solder Through Hole Product overview: DRC13-40PC from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DRC13-40PC can be used for catalog matching and distributor lookup.

Rectangular Connector, 40 POS, Solder Through Hole Product overview: DRC13-40PC from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DRC13-40PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 1734-DRC13-40PC-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DRC13-40PC-ND
Headers, Male Pins 1734-DRC13-40PC-ND
HDR, 40P, BLK, RA, 1032 FLG, SN/

HDR, 40P, BLK, RA, 1032 FLG, SN/

Buy Now Datasheet

Technical Specifications

  LADD Distribution TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number DRC13-40PC DRC13-40PC 361-DRC13-40PC 1734-DRC13-40PC-ND
Product Name Board Mount Connector - DRC Series Automotive Headers Through-Hole Electronic Connector Headers, Male Pins
Mounting PC Mount, Receptacle Panel Mount Through Hole, Right Angle
Current Rating 13.0 amps 13.0 amps 13.0 amps
Number of Contacts 40 # 40 #
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data