40 Rectangular Connectors - Housings Plug Black
Win Source Part Number: 1087715-DRC16-40S
Category: Connectors, Interconnects>Rectan
Series: DRC
Number of Positions: 40
Color: Black
Features: Cap (Cover), Dust, IP68
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 4
Fastening Type: Screw Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 125
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DRC12-40PA; DRC26-40SA; DRC26-40SB; 0877102002; 03-06-1361; SMS36P-1DRC-16-40S;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1348,DRC16-40S-
Base Product Number: DRC16
40P PLUG ASM Product overview: DRC16-40S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DRC16-40S can be used for catalog matching and distributor lookup.
Deutsch DRC16-40S Automotive Connector
Deutsch DRC16-40S Automotive Connector
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1734-1348-ND | 1087715-DRC16-40S | 361-DRC16-40S | 1839266 | DRC16-40S |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector | Automotive Connectors | Rectangular Connectors, Heavy Duty - DRC Series |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Pcb mount | ||
| Termination | Crimp | Cable | |||
| Gender | Male / Plug | Male / Plug |