TE Connectivity Automotive Headers DRC20-50P05

Description
Body Features Connector & Keying Code : 05 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 50.47 MM  [1.987 INCH ] Connector Width : 78.59 MM  [3.094 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 28.32 MM  [1.115 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC20-50PXX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 05 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 50.47 MM  [1.987 INCH ] Connector Width : 78.59 MM  [3.094 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 28.32 MM  [1.115 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC20-50PXX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DRC20-50P05 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DRC20-50P05
Automotive Headers DRC20-50P05
Body Features Connector & Keying Code : 05 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 50.47 MM  [1.987 INCH ] Connector Width : 78.59 MM  [3.094 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 28.32 MM  [1.115 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC20-50PXX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 05
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 5
  • Number of Sections : 2
  • Number of Signal Positions : 50
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]

Dimensions


  • Connector Length : 50.47 MM  [1.987 INCH ]
  • Connector Width : 78.59 MM  [3.094 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 28.32 MM  [1.115 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.42 MM  [.174 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DRC20-50PXX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-DRC20-50P05-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DRC20-50P05-ND
Headers, Male Pins 1734-DRC20-50P05-ND
HDR, 50P, BLK, ST, AU/NI/CU, 05

HDR, 50P, BLK, ST, AU/NI/CU, 05

Buy Now Datasheet
Hdr, 50P, Blk, St, Au/ni/cu, 05 Deutsch - Te Connectivity - 43AJ8236 - Newark, An Avnet Company
Chicago, IL, United States
Hdr, 50P, Blk, St, Au/ni/cu, 05 Deutsch - Te Connectivity
43AJ8236
Hdr, 50P, Blk, St, Au/ni/cu, 05 Deutsch - Te Connectivity 43AJ8236
HDR, 50P, BLK, ST, AU/NI/CU, 05

HDR, 50P, BLK, ST, AU/NI/CU, 05

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number DRC20-50P05 1734-DRC20-50P05-ND 43AJ8236
Product Name Automotive Headers Headers, Male Pins Hdr, 50P, Blk, St, Au/ni/cu, 05 Deutsch - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Receptacle
Termination Through Hole - Solder
Mounting Board Mount Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data