Win Source Part Number: 1285251-DRC26-40SA
Category: Connectors, Interconnects>Rectan
Series: DRC
Number of Positions: 40
Color: Black
Features: Cap (Cover), Dust, IP68
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 4
Fastening Type: Screw Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1351,-DRC26-40S
Base Product Number: DRC26
Connectors
40 Rectangular Connectors - Housings Plug Black
Deutsch DRC26-40SA Automotive Connector
Deutsch DRC26-40SA Automotive Connector
40 Pin Female Crimp Combination Connector, Nickel Product overview: DRC26-40SA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DRC26-40SA can be used for catalog matching and distributor lookup.
Plastic
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1285251-DRC26-40SA | DRC26-40SA | 1734-1351-ND | 1839212 | 361-DRC26-40SA | DRC26-40SA |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Rectangular Connector Housings | Automotive Connectors | Electronic Connector | Rectangular Connectors, Heavy Duty - DRC Series | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Termination | Crimp | Crimp | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Pcb mount | |||
| Gender | Male / Plug | Male / Plug |