Plastic
Deutsch DRC26-50S04 Automotive Connector
Deutsch DRC26-50S04 Automotive Connector
"50 Rectangular Connectors - Housings Housing for Female Insert Black 0.174"" (4.42mm)"
| LADD Distribution | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | DRC26-50S04 | 1839164 | 1734-DRC26-50S04-ND |
| Product Name | Rectangular Connectors, Heavy Duty - DRC Series | Automotive Connectors | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight | ||
| Current Rating | 7.5 amps | ||
| Contact Size (AWG) | 20 AWG |