Body Features Connector & Keying Code : C Primary Product Color : Black
Configuration Features Number of Positions : 70 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.56 MM [.061 INCH ]
Dimensions Connector Length : 127 MM [5 INCH ] Connector Width : 46.3 MM [1.82 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM [.031 - .093 INCH ] Profile Height from PCB : 54 MM [2.12 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 5.5 MM [.216 INCH ]
Industry Standards IP Rating : IP6K9K
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power Shielded : No
Other Interface Number : DRC14-70PX
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Connector & Keying Code : C
- Primary Product Color : Black
Configuration Features
- Number of Positions : 70
- Number of Rows : 5
- Number of Sections : 2
- Number of Signal Positions : 70
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 13
- Contact Mating Area Plating Material : Nickel (Ni)
- Contact Type : Pin
- Mating Pin Diameter : 1.56 MM [.061 INCH ]
Dimensions
- Connector Length : 127 MM [5 INCH ]
- Connector Width : 46.3 MM [1.82 INCH ]
- PCB Thickness (Recommended) : .78 - 2.36 MM [.031 - .093 INCH ]
- Profile Height from PCB : 54 MM [2.12 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12, 24
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 5.5 MM [.216 INCH ]
Industry Standards
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Mounting Screw
- Panel Mount Feature : With
Operation/Application
- Circuit Application : Power
- Shielded : No
Other
- Interface Number : DRC14-70PX
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]