TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
341
342
343
344
345
346
347
348
349
350
351
352
353
360
370
380
390
400
410
450
500
550
600
650
700
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Power Positions : 10 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Power Positions : 5 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows :... | |
| Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows :... | |
| Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 0 Contact Features Crimp... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Sector, Round, Stranded Configuration Features Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 120 - 400 Compatible Cross-Section Range... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 12 MM [.472 INCH ] Lug Length : 22.2 MM [.874 INCH ] Lug Width : 7.6 MM [.299 INCH ]... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 15 MM [.59 INCH ] Lug Length : 23.4 MM [.921 INCH ] Lug Width : 7.6 MM [.299 INCH ]... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 17 MM [.669 INCH ] Lug Length : 27.2 MM [1.07 INCH ] Lug Width : 7.6 MM [.299 INCH ]... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Dimensions Barrel Length : 9 MM [.354 INCH ] Lug Length : 20 MM [.787 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Steel Dimensions Barrel Length : 11 MM [.433 INCH ] Lug Length : 20.2 MM [.795 INCH ] Lug Width : 7.6 MM [.299 INCH ]... | |
| Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current... | |
| Body Features Connector & Keying Code : B Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current... | |
| Body Features Connector & Keying Code : C Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current... | |
| Body Features Connector & Keying Code : D Primary Product Color : Yellow Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current... | |
| Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base... | |
| Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base... | |
| Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base... | |
| Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base... | |
| Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base... | |
| Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze... | |
| Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 10.4 MM [.409 INCH ] Connector... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Industry Standards UL... | |
| Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 28.6 MM [.01 - 1.13 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Row-to-Row Spacing : 2.5 MM [.098 INCH ] Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 28.6 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 -... | |
| Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Housing Features Housing Material : Thermoplastic GF Mechanical Attachment Connector Mounting Type : Panel Mount... | |
| Configuration Features Number of Positions : 37 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 635 MM [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :... | |
| Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Housing Features Housing Material : Thermoplastic GF Mechanical Attachment Connector Mounting Type : Panel Mount... |
| << Prev | Next >> |