8-1879027-4 -- SMW3 7R5 5% AMP - TE CONNECTIVITY
TE Connectivity
Smw3 7R5 5% Amp - Te Connectivity
8-1879027-4
Suppliers
Smw3 7R5 5% Amp - Te Connectivity
76AC0427
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC0427 |
|
Product Name
|
Smw3 7R5 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Connector Type
Board to Board Connector; PC Card Connector
Mounting
Board Mount
View Details
2 suppliers