8-1879022-3 -- SMF3 820K 5% AMP - TE CONNECTIVITY
TE Connectivity
Smf3 820K 5% Amp - Te Connectivity
8-1879022-3
Suppliers
Smf3 820K 5% Amp - Te Connectivity
77AC1453
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
77AC1453 |
|
Product Name
|
Smf3 820K 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details