TE Connectivity Rectangular Wire & Cable Connectors & Housings 8-1971773-4

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 14.95 MM  [.589 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Material Rating : Material with GWIT ≥ 775°C Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 14.95 MM  [.589 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Material Rating : Material with GWIT ≥ 775°C Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 8-1971773-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
8-1971773-4
Rectangular Wire & Cable Connectors & Housings 8-1971773-4
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 14.95 MM  [.589 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Material Rating : Material with GWIT ≥ 775°C Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : D
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.95 MM  [.589 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Material Rating : Material with GWIT ≥ 775°C
  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 8-1971773-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
8-1971773-4-ND
Rectangular Connector Housings 8-1971773-4-ND
"4 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"

"4 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"

Buy Now Datasheet
Ptl 1X4 Plug Hsg High Temp Key D Nat Te Connectivity - 01Y1601 - Newark, An Avnet Company
Chicago, IL, United States
Ptl 1X4 Plug Hsg High Temp Key D Nat Te Connectivity
01Y1601
Ptl 1X4 Plug Hsg High Temp Key D Nat Te Connectivity 01Y1601
PTL 1X4 PLUG HSG HIGH TEMP KEY D NAT

PTL 1X4 PLUG HSG HIGH TEMP KEY D NAT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-1971773-4 8-1971773-4-ND 01Y1601
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Ptl 1X4 Plug Hsg High Temp Key D Nat Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452483-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1241964-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Connector Accessories - A111687-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers