TE Connectivity Rectangular Wire & Cable Connectors & Housings 8-1971776-6

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Material Rating : Material with GWIT ≥ 775°C Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Material Rating : Material with GWIT ≥ 775°C Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 8-1971776-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
8-1971776-6
Rectangular Wire & Cable Connectors & Housings 8-1971776-6
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Material Rating : Material with GWIT ≥ 775°C Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : D
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 8.1 MM  [.319 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Material Rating : Material with GWIT ≥ 775°C
  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-8-1971776-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-8-1971776-6-ND
Rectangular Connector Housings 17-8-1971776-6-ND
PTL 2X6 PLUG HSG HIGH TEMP KEY D

PTL 2X6 PLUG HSG HIGH TEMP KEY D

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 8-1971776-6 17-8-1971776-6-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051665-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers