TE Connectivity Compression Connectors 8-1856388-2

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Dimensions Barrel Length : 9 MM  [.354 INCH ] Lug Length : 20 MM  [.787 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Blue Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M2
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Dimensions Barrel Length : 9 MM  [.354 INCH ] Lug Length : 20 MM  [.787 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Blue Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 8-1856388-2 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
8-1856388-2
Compression Connectors 8-1856388-2
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Dimensions Barrel Length : 9 MM  [.354 INCH ] Lug Length : 20 MM  [.787 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Blue Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M2

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Dimensions


  • Barrel Length : 9 MM  [.354 INCH ]
  • Lug Length : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Die Color Code : Blue

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : M2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-1856388-2
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details