TE Connectivity Smw5 430R 5% Amp - Te Connectivity 8-1879233-8

Description
SMW5 430R 5%
Description
SMW5 430R 5%

Suppliers

Company
Product
Description
Supplier Links
Smw5 430R 5% Amp - Te Connectivity - 36AC8648 - Newark, An Avnet Company
Chicago, IL, United States
Smw5 430R 5% Amp - Te Connectivity
36AC8648
Smw5 430R 5% Amp - Te Connectivity 36AC8648
SMW5 430R 5%

SMW5 430R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC8648
Product Name Smw5 430R 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details