TE Connectivity Compression Connectors 8-1856389-8

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 15 MM  [.59 INCH ] Lug Length : 23.4 MM  [.921 INCH ] Lug Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Blue Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 15 MM  [.59 INCH ] Lug Length : 23.4 MM  [.921 INCH ] Lug Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Blue Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 8-1856389-8 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
8-1856389-8
Compression Connectors 8-1856389-8
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 15 MM  [.59 INCH ] Lug Length : 23.4 MM  [.921 INCH ] Lug Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Blue Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Brass

Dimensions


  • Barrel Length : 15 MM  [.59 INCH ]
  • Lug Length : 23.4 MM  [.921 INCH ]
  • Lug Width : 7.6 MM  [.299 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Die Color Code : Blue

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-1856389-8
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details