TE Connectivity Compression Connectors 8-1856388-6

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 17 MM  [.669 INCH ] Lug Length : 27.2 MM  [1.07 INCH ] Lug Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 17 MM  [.669 INCH ] Lug Length : 27.2 MM  [1.07 INCH ] Lug Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 8-1856388-6 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
8-1856388-6
Compression Connectors 8-1856388-6
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 17 MM  [.669 INCH ] Lug Length : 27.2 MM  [1.07 INCH ] Lug Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Brass

Dimensions


  • Barrel Length : 17 MM  [.669 INCH ]
  • Lug Length : 27.2 MM  [1.07 INCH ]
  • Lug Width : 7.6 MM  [.299 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Die Color Code : Yellow

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-1856388-6
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details