TE Connectivity Smf5 1M8 5% Amp - Te Connectivity 8-1879234-6

Description
SMF5 1M8 5%
Description
SMF5 1M8 5%

Suppliers

Company
Product
Description
Supplier Links
Smf5 1M8 5% Amp - Te Connectivity - 36AC8654 - Newark, An Avnet Company
Chicago, IL, United States
Smf5 1M8 5% Amp - Te Connectivity
36AC8654
Smf5 1M8 5% Amp - Te Connectivity 36AC8654
SMF5 1M8 5%

SMF5 1M8 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC8654
Product Name Smf5 1M8 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details