TE Connectivity New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 Amp - Te Connectivity 8-1971800-3

Description
NEW GI CONN2.5 HDR ASMBLY 8P RED D1.5
Description
NEW GI CONN2.5 HDR ASMBLY 8P RED D1.5
Datasheet
Datasheet Summary
Powered by GS/AI

The New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 from TE Connectivity is a 2.5mm pitch connector designed for reliable wire-to-board signal conduction in various applications, including large and small home appliances and industrial control systems. It features an inertia locking mechanism that prevents accidental disconnection during movement and transportation, as well as a locking mechanism that mitigates issues caused by half mating. This connector offers multiple keying options in different colors to ensure proper mating and reduce mismatching. The ergonomic design simplifies the assembly process, while the Terminal Position Assurance (TPA) feature ensures that contacts are fully seated. The connector is constructed from UL94 V-0 rated nylon, making it suitable for a wide temperature range of -30°C to 105°C, and it supports wire sizes from #22 to #28 AWG. The voltage rating is 50V AC/DC with a maximum current rating of 3.0A.

Datasheet Summary
Powered by GS/AI

The New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 from TE Connectivity is a 2.5mm pitch connector designed for reliable wire-to-board signal conduction in various applications, including large and small home appliances and industrial control systems. It features an inertia locking mechanism that prevents accidental disconnection during movement and transportation, as well as a locking mechanism that mitigates issues caused by half mating. This connector offers multiple keying options in different colors to ensure proper mating and reduce mismatching. The ergonomic design simplifies the assembly process, while the Terminal Position Assurance (TPA) feature ensures that contacts are fully seated. The connector is constructed from UL94 V-0 rated nylon, making it suitable for a wide temperature range of -30°C to 105°C, and it supports wire sizes from #22 to #28 AWG. The voltage rating is 50V AC/DC with a maximum current rating of 3.0A.

Suppliers

Company
Product
Description
Supplier Links
New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 Amp - Te Connectivity - 77AC1476 - Newark, An Avnet Company
Chicago, IL, United States
New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 Amp - Te Connectivity
77AC1476
New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 Amp - Te Connectivity 77AC1476
NEW GI CONN2.5 HDR ASMBLY 8P RED D1.5

NEW GI CONN2.5 HDR ASMBLY 8P RED D1.5

Supplier's Site
New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 Te Connectivity - 01Y1623 - Newark, An Avnet Company
Chicago, IL, United States
New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 Te Connectivity
01Y1623
New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 Te Connectivity 01Y1623
NEW GI CONN2.5 HDR ASMBLY 8P RED D1.5

NEW GI CONN2.5 HDR ASMBLY 8P RED D1.5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC1476
Product Name New Gi Conn2.5 Hdr Asmbly 8P Red D1.5 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details