Galco Industrial Electronics Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
1-1/2 WATER TIGHT CONN 3#1/0
10.2MM GROUND BLOCK 20-6AWG
16MM WIDE GRAY FEED THRU TB 15-0AWG
3 LEVEL TB 2.5 mm2
3/4 USE WATER TIGHT CONN 12/3
5.2 SPRING CLIP 4 WIRE GROUND TB
5.2MM SPRING CLIP GROUND TB 28-12AWG
5.2MM SPRING CLIP TB 28-12AWG
5.2MM WIDE 4 WIRE TB 26-12AWG
5.2MM WIDE YEL FEED THROUGH TB 26-12AWG
6.2MM DISCONNECT TB 26-8AWG
6.2MM GROUND BLOCK 26-8AWG
6.2MM KNIFE DISCONNECT TB 26-8AWG
6.2MM SPRING CLIP GROUND TB 28-8AWG
6.2mm SPRING CLIP TB 28-8AWG
6.2MM WIDE 4 WIRE TB 26-8AWG
6.2MM WIDE BLACK FEED THRU TB 26-8AWG
6.2MM WIDE BLUE FEED THROUGH TB 26-10AWG
6.2MM WIDE FEED-THRU TB 26-8AWG-BROWN
6.2MM WIDE GRAY FEED THROUGH TB 26-10AWG
6.2MM WIDE GREEN FEED THRU TB 26-8AWG
6.2MM WIDE RED FEED THRU TB 26-8AWG
6.2MM WIDE SPRING CLIP FB 5X20 FUSE
6.2MM WIDE WHITE FEED THRU TB 26-8AWG
8.2MM GROUND BLOCK 24-8AWG
8.2MM SPRING CLIP GROUND TB 24-8AWG
8.2MM SPRING CLIP TB 24-8AWG
8.2MM WIDE GRAY FEED THRU TB 24-8 AWG
8142 PINSTRIP/ 5 POLE/
Change-Out Plug,Female,15A,600V ,
Connector, Splitter
Cordset; 22 AWG; Brass; PVC; 4 A;
Cordset; M12 Male to Right-Angle
Cordset; Right-Angle M12 Female to
Cordset
COVER BAS AD DB 16
CROSS CONNECTOR/ VB WK 4 M
CROSS CONNECTOR/ VB WK 6 M
DIN Rail Mount Component Holder, 8
Ebd Clamp, 9208
END CLAMP/ 9708
FERRULE TWIN INS 4.00/12 L12
FUSE TB FOR TCP
JUMPER BAR/ WKF 4/35/20 POLE
M. CONN. WITH SAFETY CHAIN
M. RECEPT. 1/2in. PLASTIC SHELL
OsiSense Pre-Wired Connector,
Panduct WR3-C Wire Retainer, G and H Du
Receptacle,Male,12P, 16AWG,5A,600V,
RET. FRAME/STRAIN RELIEF/ SIZE 16
TB3/WHITE COVER MFGR
TERM BLK 2POS 5.00mm PID PLG
TERM BLK 5POS 5.00mm PID PLG
TERM BLK 8POS 5.00mm PID PLG
Terminal Block Relay, DIN Rail
TFE, 22AWG, BLK, 600V, SP/100, STRND
TFE, 22AWG, BRN, 600V, SP/100, STRND
TFE, 22AWG, ORG, 600V, SP/100, STRND
TFE, 22AWG, RED, 600V, SP/100, STRND
Thermocouple Terminal Block, Type K,
TWO LEVEL BLUE TB
TWO LEVEL TB
WIRE, 20AWG, BLK, 300V, SP/25, SOLID
WIRE, 20AWG, RED, 300V, SP/25, SOLID
WIRE, 22AWG, BLK, 300V, SP/100, SOLI
WIRE, 22AWG, BLK, 300V, SP/25, SOLID
WIRE, 22AWG, BLU, 300V, SP/25, SOLID
WIRE, 22AWG, BRN, 300V, SP/100, SOLI
WIRE, 22AWG, GRN, 300V, SP/25, SOLID
WIRE, 22AWG, ORG, 300V, SP/25, SOLID
WIRE, 22AWG, RED, 300V, SP/25, SOLID
WIRE, 22AWG, YLW, 300V, SP/25, SOLID
WIRE, 24AWG, BLK, 300V, SP/25, SOLID
WIRE, 24AWG, RED, 300V, SP/25, SOLID

<< Prev