ifm electronic gmbh Pressure switch with intuitive switch point setting PK6523

Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote
Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure switch with intuitive switch point setting - PK6523 - ifm electronic gmbh
Essen, Germany
Pressure switch with intuitive switch point setting
PK6523
Pressure switch with intuitive switch point setting PK6523
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration
Supplier's Site
Pressure switch with intuitive switch point setting - PK6523 - ifm efector inc.
Malvern, PA, United States
Pressure switch with intuitive switch point setting
PK6523
Pressure switch with intuitive switch point setting PK6523
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure switch ifm efector PK6523 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure switch ifm efector PK6523
Electronic pressure switch ifm efector PK6523
The PK6523 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-25 bar. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical locking prohibits unauthorised manipulation. Two clearly visible LEDs indicating the switching and operating status provide the required transparency. The PK6523 electronic pressure switch with G 1/4 male process connection and M12 connector is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

The PK6523 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-25 bar. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical locking prohibits unauthorised manipulation. Two clearly visible LEDs indicating the switching and operating status provide the required transparency. The PK6523 electronic pressure switch with G 1/4 male process connection and M12 connector is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Switches Pressure Switches Pressure Switches
Product Number PK6523 PK6523
Product Name Pressure switch with intuitive switch point setting Pressure switch with intuitive switch point setting Electronic pressure switch ifm efector PK6523
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Relative pressure
Material Liquid; Gas Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O) 0.0 to 363 psi (0.0 to 255 m H2O)
Switch Point Range 18.13 to 363 psi (12.76 to 255 m H2O) 18.13 to 363 psi (12.76 to 255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure sensor with display - PN3094 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers
Vacuum Switches - 2133303 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum (optional feature)
Material Gas
View Details