View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Electronic pressure monitor PV7003
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Pressure Switches | Pressure Switches | Pressure Sensors |
| Product Number | PV7003 | PV7003 | 596224 |
| Product Name | Pressure switch with IO-Link | Pressure switch with IO-Link | Pressure Sensors |
| Sensor Technology | Thin Film | Thin Film | |
| Pressure Measurement | Gauge; Vacuum | Gauge; Vacuum | |
| Material | Liquid; Gas | Liquid; Gas | |
| Working Pressure Range | -14.6 to 363 psi (-10.28 to 255 m H2O) | -14.6 to 363 psi (-10.28 to 255 m H2O) | -14.5 to 580 psi (-10.21 to 408 m H2O) |
| Switch Point Range | -10.88 to 363 psi (-7.66 to 255 m H2O) | -10.88 to 363 psi (-7.66 to 255 m H2O) |