ifm electronic gmbh Pressure switch with intuitive switch point setting PK6222

Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote Datasheet
Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure switch with intuitive switch point setting - PK6222 - ifm electronic gmbh
Essen, Germany
Pressure switch with intuitive switch point setting
PK6222
Pressure switch with intuitive switch point setting PK6222
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration
Supplier's Site
Pressure switch with intuitive switch point setting - PK6222 - ifm efector inc.
Malvern, PA, United States
Pressure switch with intuitive switch point setting
PK6222
Pressure switch with intuitive switch point setting PK6222
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure switch ifm efector PK6222 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure switch ifm efector PK6222
Electronic pressure switch ifm efector PK6222
The PK6222 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical locking prohibits unauthorised manipulation. Two clearly visible LEDs indicating the switching and operating status provide the required transparency. The PK6222 electronic pressure switch with 1/4" NPT male process connection and M12 connector is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

The PK6222 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical locking prohibits unauthorised manipulation. Two clearly visible LEDs indicating the switching and operating status provide the required transparency. The PK6222 electronic pressure switch with 1/4" NPT male process connection and M12 connector is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Switches Pressure Switches Pressure Switches
Product Number PK6222 PK6222
Product Name Pressure switch with intuitive switch point setting Pressure switch with intuitive switch point setting Electronic pressure switch ifm efector PK6222
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Relative pressure
Material Liquid; Gas Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O) 0.0 to 1450 psi (0.0 to 1021 m H2O) 0.0 to 1450 psi (0.0 to 1020 m H2O)
Switch Point Range 72.52 to 1450 psi (51.04 to 1020 m H2O) 72.52 to 1450 psi (51.04 to 1020 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure sensor for pneumatics - PQ3809 - ifm efector inc.
Specs
Pressure Measurement Differential; Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.6 to 14.6 psi (-10.28 to 10.28 m H2O)
View Details
4 suppliers
Vacuum Switches - 1000674 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details