ifm electronic gmbh Pressure switch with intuitive switch point setting PK6224

Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote Datasheet
Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure switch with intuitive switch point setting - PK6224 - ifm electronic gmbh
Essen, Germany
Pressure switch with intuitive switch point setting
PK6224
Pressure switch with intuitive switch point setting PK6224
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration
Supplier's Site
Pressure switch with intuitive switch point setting - PK6224 - ifm efector inc.
Malvern, PA, United States
Pressure switch with intuitive switch point setting
PK6224
Pressure switch with intuitive switch point setting PK6224
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure switch ifm efector PK6224 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure switch ifm efector PK6224
Electronic pressure switch ifm efector PK6224
The PK6224 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar) for liquid and gas media. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment for both liquid and gas media. Mechanical locking prohibits unauthorised manipulation, and two clearly visible LEDs indicating the switching and operating status provide transparency. The PK6224 electronic pressure sensor with 1/4" NPT male process connection and M12 connector is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

The PK6224 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar) for liquid and gas media. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment for both liquid and gas media. Mechanical locking prohibits unauthorised manipulation, and two clearly visible LEDs indicating the switching and operating status provide transparency. The PK6224 electronic pressure sensor with 1/4" NPT male process connection and M12 connector is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Switches Pressure Switches Pressure Switches
Product Number PK6224 PK6224
Product Name Pressure switch with intuitive switch point setting Pressure switch with intuitive switch point setting Electronic pressure switch ifm efector PK6224
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Relative pressure
Material Liquid; Gas Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O) 0.0 to 145 psi (0.0 to 102 m H2O) 0.0 to 145 psi (0.0 to 102 m H2O)
Switch Point Range 7.25 to 145 psi (5.1 to 102 m H2O) 7.25 to 145 psi (5.1 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 2811731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range -13.78 to 0.0 psi (-9.7 to 0.0 m H2O)
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details