View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Electronic pressure monitor PK6522
The PK6522 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment in both liquid and gas media. Mechanical locking prohibits unauthorized manipulation. Two clearly visible LEDs indicating the switching and operating status provide the required transparency. The PK6522 electronic pressure sensor, with G 1/4 male process connection and M12 connector, is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Pressure Switches | Pressure Switches | Pressure Sensors | Pressure Switches |
| Product Number | PK6522 | PK6522 | 191515 | |
| Product Name | Pressure switch with intuitive switch point setting | Pressure switch with intuitive switch point setting | Pressure Sensors | Electronic pressure switch ifm efector PK6522 |
| Pressure Measurement | Gauge; Vacuum | Gauge; Vacuum | Relative pressure | |
| Material | Liquid; Gas | Liquid; Gas | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | ||
| Working Pressure Range | 0.0 to 1450 psi (0.0 to 1021 m H2O) | 0.0 to 1450 psi (0.0 to 1021 m H2O) | 0.0 to 1450 psi (0.0 to 1020 m H2O) | 0.0 to 1450 psi (0.0 to 1020 m H2O) |
| Switch Point Range | 72.52 to 1450 psi (51.04 to 1020 m H2O) | 72.52 to 1450 psi (51.04 to 1020 m H2O) |