View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Electronic pressure monitor PK5522
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Pressure Switches | Pressure Switches | Pressure Sensors |
| Product Number | PK5522 | PK5522 | 191258 |
| Product Name | Pressure switch with intuitive switch point setting | Pressure switch with intuitive switch point setting | Pressure Sensors |
| Pressure Measurement | Gauge; Vacuum | Gauge; Vacuum | |
| Material | Liquid; Gas | Liquid; Gas | |
| Display Type | Digital Numerical Display | Digital Numerical Display | |
| Working Pressure Range | 0.0 to 1450 psi (0.0 to 1021 m H2O) | 0.0 to 1450 psi (0.0 to 1021 m H2O) | 0.0 to 1450 psi (0.0 to 1020 m H2O) |
| Switch Point Range | 43.51 to 1450 psi (30.62 to 1020 m H2O) | 43.51 to 1450 psi (30.62 to 1020 m H2O) |