ifm electronic gmbh Pressure switch with intuitive switch point setting PK6521

Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote Datasheet
Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure switch with intuitive switch point setting - PK6521 - ifm electronic gmbh
Essen, Germany
Pressure switch with intuitive switch point setting
PK6521
Pressure switch with intuitive switch point setting PK6521
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration
Supplier's Site
Pressure switch with intuitive switch point setting - PK6521 - ifm efector inc.
Malvern, PA, United States
Pressure switch with intuitive switch point setting
PK6521
Pressure switch with intuitive switch point setting PK6521
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors - 191289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
191289
Pressure Sensors 191289
Electronic pressure monitor PK6521

Electronic pressure monitor PK6521

Supplier's Site
Electronic pressure switch ifm efector PK6521 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure switch ifm efector PK6521
Electronic pressure switch ifm efector PK6521
The PK6521 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-3625 psi (0-250 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment in both liquid and gas media. Mechanical locking prohibits unauthorized manipulation. Two clearly visible LEDs indicating the switching and operating status provide the required transparency. The PK6521 electronic pressure sensor, with G 1/4 male process connection and M12 connector, is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

The PK6521 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-3625 psi (0-250 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment in both liquid and gas media. Mechanical locking prohibits unauthorized manipulation. Two clearly visible LEDs indicating the switching and operating status provide the required transparency. The PK6521 electronic pressure sensor, with G 1/4 male process connection and M12 connector, is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. Automation24, Inc.
Product Category Pressure Switches Pressure Switches Pressure Sensors Pressure Switches
Product Number PK6521 PK6521 191289
Product Name Pressure switch with intuitive switch point setting Pressure switch with intuitive switch point setting Pressure Sensors Electronic pressure switch ifm efector PK6521
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Relative pressure
Material Liquid; Gas Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O) 0.0 to 3626 psi (0.0 to 2552 m H2O) 0.0 to 3625 psi (0.0 to 2551 m H2O) 0.0 to 3625 psi (0.0 to 2551 m H2O)
Switch Point Range 181 to 3625 psi (128 to 2551 m H2O) 181 to 3625 psi (128 to 2551 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6074098-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 58.02 psi (40.83 m H2O)
Accuracy 0.5000 ±% FS
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure sensor with display - PN2160 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Vacuum Switches - 3636006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
Vacuum Range 187571 torr (-7355 in Hg vac)
View Details