ifm electronic gmbh Pressure switch with intuitive switch point setting PK6220

Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote
Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PK6220 pressure switch from ifm electronic gmbh features an electronic pressure monitoring system with a measuring range of 0 to 400 bar (0 to 5800 psi). It is designed for use with liquids and gases, and offers two switching outputs that are normally open and closed complementary. The device operates within a temperature range of -25 to 80 °C and has a robust stainless steel measuring cell, ensuring high long-term stability and a bursting pressure rating of up to 1600 bar (23200 psi).

The pressure switch includes intuitive switch point setting via two setting rings, which allows for easy adjustment. It has a lifespan of over 50 million pressure cycles and is equipped with reverse polarity protection. The product is housed in materials that provide IP67 protection, making it suitable for demanding environments. The electrical connection is facilitated through an M12 connector, and the device is rated for an operating voltage of 9.6 to 32 V DC with a current consumption of less than 25 mA.

Datasheet Summary
Powered by GS/AI

The PK6220 pressure switch from ifm electronic gmbh features an electronic pressure monitoring system with a measuring range of 0 to 400 bar (0 to 5800 psi). It is designed for use with liquids and gases, and offers two switching outputs that are normally open and closed complementary. The device operates within a temperature range of -25 to 80 °C and has a robust stainless steel measuring cell, ensuring high long-term stability and a bursting pressure rating of up to 1600 bar (23200 psi).

The pressure switch includes intuitive switch point setting via two setting rings, which allows for easy adjustment. It has a lifespan of over 50 million pressure cycles and is equipped with reverse polarity protection. The product is housed in materials that provide IP67 protection, making it suitable for demanding environments. The electrical connection is facilitated through an M12 connector, and the device is rated for an operating voltage of 9.6 to 32 V DC with a current consumption of less than 25 mA.

Suppliers

Company
Product
Description
Supplier Links
Pressure switch with intuitive switch point setting - PK6220 - ifm electronic gmbh
Essen, Germany
Pressure switch with intuitive switch point setting
PK6220
Pressure switch with intuitive switch point setting PK6220
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration
Supplier's Site
Pressure switch with intuitive switch point setting - PK6220 - ifm efector inc.
Malvern, PA, United States
Pressure switch with intuitive switch point setting
PK6220
Pressure switch with intuitive switch point setting PK6220
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure switch ifm efector PK6220 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure switch ifm efector PK6220
Electronic pressure switch ifm efector PK6220
The PK6220 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output. It operates in a pressure measuring range of 0-5800 psi (0-400 bar) . The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment in both liquid and gas media. Mechanical locking prohibits unauthorised manipulation. Two clearly visible LEDs indicating switching and operating status provide transparency. The PK6220 electronic pressure switch with 1/4" NPT male process connection and M12 connector is well suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

The PK6220 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output. It operates in a pressure measuring range of 0-5800 psi (0-400 bar) . The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment in both liquid and gas media. Mechanical locking prohibits unauthorised manipulation. Two clearly visible LEDs indicating switching and operating status provide transparency. The PK6220 electronic pressure switch with 1/4" NPT male process connection and M12 connector is well suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Switches Pressure Switches Pressure Switches
Product Number PK6220 PK6220
Product Name Pressure switch with intuitive switch point setting Pressure switch with intuitive switch point setting Electronic pressure switch ifm efector PK6220
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Relative pressure
Material Liquid; Gas Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 5802 psi (0.0 to 4083 m H2O) 0.0 to 5802 psi (0.0 to 4083 m H2O) 0.0 to 5800 psi (0.0 to 4082 m H2O)
Switch Point Range 290 to 5800 psi (204 to 4082 m H2O) 290 to 5800 psi (204 to 4082 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switches 41PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Belleville Actuated
Pressure Measurement Differential
Material Gas
View Details
Pressure sensor for pneumatics - PQ3809 - ifm efector inc.
Specs
Pressure Measurement Differential; Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.6 to 14.6 psi (-10.28 to 10.28 m H2O)
View Details
4 suppliers