Dual output pressure switch, 0-25 bar
| ifm electronic gmbh | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pressure Switches | Pressure Sensors |
| Product Number | PK7523 | 7396727 |
| Product Name | Pressure switch with intuitive switch point setting | Pressure Sensors |
| Pressure Measurement | Gauge; Vacuum | |
| Material | Liquid; Gas | |
| Display Type | Digital Numerical Display | |
| Working Pressure Range | 0.0 to 363 psi (0.0 to 255 m H2O) | 0.0 to 363 psi (0.0 to 255 m H2O) |
| Switch Point Range | 18.13 to 363 psi (12.76 to 255 m H2O) |