ifm electronic gmbh Pressure switch with intuitive switch point setting PK6520

Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote Datasheet
Description
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure switch with intuitive switch point setting - PK6520 - ifm electronic gmbh
Essen, Germany
Pressure switch with intuitive switch point setting
PK6520
Pressure switch with intuitive switch point setting PK6520
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration
Supplier's Site
Pressure switch with intuitive switch point setting - PK6520 - ifm efector inc.
Malvern, PA, United States
Pressure switch with intuitive switch point setting
PK6520
Pressure switch with intuitive switch point setting PK6520
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan of more than 50 million pressure cycles For use in hydraulics, pneumatics, air-conditioning and refrigeration View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Simple switch point setting by means of two setting rings allowing optimum reading
  • High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating
  • Mechanical locking prevents inadvertent switch point manipulation
  • Lifespan of more than 50 million pressure cycles
  • For use in hydraulics, pneumatics, air-conditioning and refrigeration

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure switch ifm efector PK6520 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure switch ifm efector PK6520
Electronic pressure switch ifm efector PK6520
The PK6520 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-5800 psi (0-400 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment for both liquid and gas media. Mechanical locking prohibits unauthorized manipulation. Two clearly visible LEDs indicating the switching and operating status provide transparency. The PK6520 electronic pressure sensor, with G 1/4 male process connection and M12 connector, is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

The PK6520 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-5800 psi (0-400 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment for both liquid and gas media. Mechanical locking prohibits unauthorized manipulation. Two clearly visible LEDs indicating the switching and operating status provide transparency. The PK6520 electronic pressure sensor, with G 1/4 male process connection and M12 connector, is particularly suited for use in hydraulic and pneumatic applications as well as for pressure monitoring and cooling technology.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Switches Pressure Switches Pressure Switches
Product Number PK6520 PK6520
Product Name Pressure switch with intuitive switch point setting Pressure switch with intuitive switch point setting Electronic pressure switch ifm efector PK6520
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Relative pressure
Material Liquid; Gas Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 5802 psi (0.0 to 4083 m H2O) 0.0 to 5802 psi (0.0 to 4083 m H2O) 0.0 to 5800 psi (0.0 to 4082 m H2O)
Switch Point Range 290 to 5800 psi (204 to 4082 m H2O) 290 to 5800 psi (204 to 4082 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 350psi Pressure Switch, NC, 12" PS80-K1-0248 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure sensor with display - PN2571 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers