Minerallac Company Grounding Screw 80006-6

Description
#10-32 TPI X 3/8 INCH L SIZE ZINC PLATED FINISH 1000 PER JAR STANDARD PACKAGE HEX/PHILLIPS/SLOTTED HEAD STYLE 5/16 INCH HEAD SIZE APPLICABLE STANDARD NEC COLOR GREEN
Datasheet
Description
#10-32 TPI X 3/8 INCH L SIZE ZINC PLATED FINISH 1000 PER JAR STANDARD PACKAGE HEX/PHILLIPS/SLOTTED HEAD STYLE 5/16 INCH HEAD SIZE APPLICABLE STANDARD NEC COLOR GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Screw - 80006-6 - Minerallac Company
Hampshire, IL, USA
Grounding Screw
80006-6
Grounding Screw 80006-6
#10-32 TPI X 3/8 INCH L SIZE ZINC PLATED FINISH 1000 PER JAR STANDARD PACKAGE HEX/PHILLIPS/SLOTTED HEAD STYLE 5/16 INCH HEAD SIZE APPLICABLE STANDARD NEC COLOR GREEN
  • #10-32 TPI X 3/8 INCH L SIZE
  • ZINC PLATED FINISH
  • 1000 PER JAR STANDARD PACKAGE
  • HEX/PHILLIPS/SLOTTED HEAD STYLE
  • 5/16 INCH HEAD SIZE
  • APPLICABLE STANDARD NEC
  • COLOR GREEN
Datasheet
CULY Grounding Screws - 80006-6 - Galco Industrial Electronics
Madison Heights, MI, United States
CULY Grounding Screws
80006-6
CULY Grounding Screws 80006-6
10-32x3/8 HH PHSL GND 1000/JAR

10-32x3/8 HH PHSL GND 1000/JAR

Supplier's Site

Technical Specifications

  Minerallac Company Galco Industrial Electronics
Product Category Screws Screws
Product Number 80006-6 80006-6
Product Name Grounding Screw CULY Grounding Screws
Screw Type Grounding Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41882 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - HM3174-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details