Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WASHERS
ALTECH CORP.
8113303 -- ALTH SEALING WASHERS
Altech Corp.
ALTH Sealing Washers
8113303
Description
Sealing Ring, PG11-3/8in.NPT, Neoprene
Galco Industrial Electronics
Done
Description
Sealing Ring, PG11-3/8in.NPT, Neoprene
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Sealing Washers
8113303
ALTH Sealing Washers
8113303
Sealing Ring, PG11-3/8in.NPT, Neoprene
Sealing Ring, PG11-3/8in.NPT, Neoprene
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Washers
Product Number
8113303
Product Name
ALTH Sealing Washers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Washers
2452880
Specs
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.250 inch (6.350 mm)
View Details
Keystone Electronics Corp.
Shoulder Washer
3102
Specs
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.115 inch (2.921 mm)
View Details
4
suppliers
APM Hexseal Corp.
Standard Washers
75102 HD
Specs
Washer Type
Self-sealing
Material
StainlessSteel
Number Size
No. 10
View Details
Jergens, Inc.
Flat Washers
32003
Specs
Washer Type
Flat or USS
Material
Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish
BlackOxide
View Details