TE Connectivity Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10 x 3.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 12 x 5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13.5 x 6 Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 10... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13.5 x 6 Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16 x 5.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 20 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 20 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22 x 10 x 9 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22.2 x 8 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 10... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22.2 x 8 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25 x 8.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 30 x 8.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 38 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 38 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 38.1 x 8.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 40 x 8.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 50 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 50 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 53.3 x 8.5 Electrical Characteristics Operating Voltage (V) : 650 Passive Component Tolerance (PCT) : 5... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 75 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 75 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating... | |
| Body Features Lead Type : Radial-Leaded FASTON Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 75 x 19 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) :... | |
| Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25 x 13 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating... | |
| Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 35 x 16 x 12 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating... | |
| Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 60 x 14 x 13.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating... | |
| Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9 x 10 x 48 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating... | |
| Body Features Passive Component Lead Type : Radial-Leaded Pluggable Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 24.2 x 5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 9.5 MM [.374 INCH ] Product Length : 50 MM [1.969 INCH ] Electrical Characteristics Operating Voltage (VAC) : 570 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM [.394 INCH ] Product Length : 210 MM [8.268 INCH ] Product Width : 80 MM [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM [.394 INCH ] Product Length : 330 MM [12.992 INCH ] Product Width : 80 MM [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 101 MM [3.976 INCH ] Product Length : 360 MM [14.173 INCH ] Product Width : 50 MM [1.969 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 11 MM [.433 INCH ] Product Length : 36.5 MM [1.437 INCH ] Product Width : 21 MM [.827 INCH ] Electrical Characteristics Operating Voltage (VDC) : 265 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM [4.685 INCH ] Product Length : 350 MM [13.779 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM [4.685 INCH ] Product Length : 465 MM [18.307 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM [4.685 INCH ] Product Length : 560 MM [22.047 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM [4.685 INCH ] Product Length : 650 MM [25.591 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 127 MM [12.008 INCH ] Product Width : 305 MM [5 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : 1kΩ -... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 127 MM [12.008 INCH ] Product Width : 305 MM [5 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 178 MM [12.008 INCH ] Product Width : 305 MM [7.008 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : 1kΩ -... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 178 MM [12.008 INCH ] Product Width : 305 MM [7.008 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 254 MM [12.008 INCH ] Product Width : 305 MM [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : 1kΩ -... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 254 MM [12.008 INCH ] Product Width : 305 MM [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 254 MM [19.016 INCH ] Product Width : 483 MM [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 254 MM [26.496 INCH ] Product Width : 673 MM [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 330 MM [12.008 INCH ] Product Width : 305 MM [12.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 330 MM [19.016 INCH ] Product Width : 483 MM [12.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 406 MM [12.008 INCH ] Product Width : 305 MM [15.984 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM [.591 INCH ] Product Length : 51 MM [2.008 INCH ] Product Width : 28 MM [1.102 INCH ] Electrical Characteristics Operating Voltage (VAC) : 550 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM [.591 INCH ] Product Length : 51 MM [2.008 INCH ] Product Width : 28 MM [1.102 INCH ] Electrical Characteristics Operating Voltage (VDC) : 500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM [.591 INCH ] Product Length : 51 MM [2.008 INCH ] Product Width : 28 MM [1.102 INCH ] Electrical Characteristics Operating Voltage (VDC) : 550 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 17 MM [.669 INCH ] Product Length : 72.5 MM [2.854 INCH ] Product Width : 30 MM [1.181 INCH ] Electrical Characteristics Operating Voltage (V) : 1250 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 17 MM [.669 INCH ] Product Length : 72.5 MM [2.854 INCH ] Product Width : 30 MM [1.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1250 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 17 MM [.669 INCH ] Product Length : 72.5 MM [2.854 INCH ] Product Width : 30 MM [1.181 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1250 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM [1.024 INCH ] Product Length : 122 MM [4.803 INCH ] Product Width : 47.5 MM [1.87 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM [1.024 INCH ] Product Length : 122 MM [4.803 INCH ] Product Width : 47.5 MM [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM [1.024 INCH ] Product Length : 71 MM [2.795 INCH ] Product Width : 47.5 MM [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1400 Passive Component Tolerance (PCT) : 10... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM [1.024 INCH ] Product Length : 71 MM [2.795 INCH ] Product Width : 47.5 MM [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1400 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM [1.024 INCH ] Product Length : 87.5 MM [3.445 INCH ] Product Width : 47.5 MM [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 3.55 MM [.14 INCH ] Product Length : 6.7 MM [.264 INCH ] Product Width : 4 MM [.157 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM [1.181 INCH ] Product Length : 110 MM [4.331 INCH ] Product Width : 95 MM [3.74 INCH ] Electrical Characteristics Operating Voltage (V) : 1500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 41 MM [1.614 INCH ] Product Length : 180 MM [7.087 INCH ] Product Width : 71.4 MM [2.811 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2500 Passive Component Tolerance (PCT) : 2... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 41 MM [1.614 INCH ] Product Length : 180 MM [7.087 INCH ] Product Width : 71.4 MM [2.811 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM [1.654 INCH ] Product Length : 163 MM [6.417 INCH ] Product Width : 73 MM [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2200 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM [.197 INCH ] Product Length : 10.5 MM [.413 INCH ] Product Width : 5.5 MM [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM [.268 INCH ] Product Length : 13.5 MM [.531 INCH ] Product Width : 7.3 MM [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 81 MM [3.189 INCH ] Product Length : 239 MM [9.409 INCH ] Product Width : 40 MM [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM [.354 INCH ] Product Length : 30 MM [1.181 INCH ] Product Width : 17 MM [.669 INCH ] Electrical Characteristics Operating Voltage (VDC) : 160 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM [.354 INCH ] Product Length : 31 MM [1.22 INCH ] Product Width : 17 MM [.669 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM [.354 INCH ] Product Length : 31 MM [1.22 INCH ] Product Width : 17 MM [.669 INCH ] Electrical Characteristics Operating Voltage (V) : 160 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM [.354 INCH ] Product Length : 31 MM [1.22 INCH ] Product Width : 17 MM [.669 INCH ] Electrical Characteristics Operating Voltage (VAC) : 150 Passive Component Tolerance (PCT) : 1... |
| Next >> |