TE Connectivity Surface Mount Resistors 2-1879021-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .68 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .68 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2-1879021-1
Surface Mount Resistors 2-1879021-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .68 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 5 MM  [.197 INCH ]
  • Product Length : 10.5 MM  [.413 INCH ]
  • Product Width : 5.5 MM  [.217 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .68

Industry Standards


  • ESD HBM Classification : 2
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
2-1879021-1
Resistors 2-1879021-1
SMW3 R68 5%

SMW3 R68 5%

Buy Now
Swedesboro, NJ, United States
Resistors
2-1879021-1
Resistors 2-1879021-1
Resistors

Resistors

Buy Now
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: TE Connectivity Passive Product Category: Resistors -Chip Resistor - Surface Mount Series: SM, CGS Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Resistance: 680 mOhms Tolerance: ±5% Power (Watts): 3W Composition: Wirewound Features: Flame Retardant Coating, Safety

Manufacturer: TE Connectivity Passive Product
Category: Resistors -Chip Resistor - Surface Mount
Series: SM, CGS
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Resistance: 680 mOhms
Tolerance: ±5%
Power (Watts): 3W
Composition: Wirewound
Features: Flame Retardant Coating, Safety

Buy Now Datasheet
SMD 0.68 OHM 3W Resistor - 52-2-1879021-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68 OHM 3W Resistor
52-2-1879021-1
SMD 0.68 OHM 3W Resistor 52-2-1879021-1
RES SMD 0.68 OHM 5% 3W 4122 Product overview: 2-1879021-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-2-1879021-1 can be used for catalog matching and distributor lookup.

RES SMD 0.68 OHM 5% 3W 4122 Product overview: 2-1879021-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-2-1879021-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 0R68, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity - 01AH0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity
01AH0647
Res, 0R68, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity 01AH0647
RES, 0R68, 5%, 3W, 4122, WIREWOUND; Resistor Case Style:4122 [10555 Metric]; Resistance:0.68ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 0R68, 5%, 3W, 4122, WIREWOUND; Resistor Case Style:4122 [10555 Metric]; Resistance:0.68ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2-1879021-1 2-1879021-1 52-2-1879021-1 01AH0647
Product Name Surface Mount Resistors Resistors Resistors -Chip Resistor - Surface Mount SMD 0.68 OHM 3W Resistor Res, 0R68, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4122 [10555 Metric]
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Through Hole Resistors - C3A120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details