TE Connectivity Chassis Mount Resistors 1-1630027-0

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 41 MM  [1.614 INCH ] Product Length : 180 MM  [7.087 INCH ] Product Width : 71.4 MM  [2.811 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 2.4 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 41 MM  [1.614 INCH ] Product Length : 180 MM  [7.087 INCH ] Product Width : 71.4 MM  [2.811 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 2.4 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1-1630027-0
Chassis Mount Resistors 1-1630027-0
Configuration Features Number of Resistors : 1 Dimensions Product Height : 41 MM  [1.614 INCH ] Product Length : 180 MM  [7.087 INCH ] Product Width : 71.4 MM  [2.811 INCH ] Electrical Characteristics Operating Voltage (VAC) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 2.4 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 41 MM  [1.614 INCH ]
  • Product Length : 180 MM  [7.087 INCH ]
  • Product Width : 71.4 MM  [2.811 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 2500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 300
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 2.4

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : M6 Threaded Stud
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 1-1630027-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1630027-0
Resistors 1-1630027-0
HSC300 2R4 5%

HSC300 2R4 5%

Buy Now
Res, 2R4, 300W, Threaded Stud, Wirewound; Resistance Cgs Te Connectivity - 99AC9928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 300W, Threaded Stud, Wirewound; Resistance Cgs Te Connectivity
99AC9928
Res, 2R4, 300W, Threaded Stud, Wirewound; Resistance Cgs Te Connectivity 99AC9928
RES, 2R4, 300W, THREADED STUD, WIREWOUND; Resistance:2.4ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

RES, 2R4, 300W, THREADED STUD, WIREWOUND; Resistance:2.4ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-1630027-0 1-1630027-0 99AC9928
Product Name Chassis Mount Resistors Resistors Res, 2R4, 300W, Threaded Stud, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Bolt-on Chassis; Screw Terminals Bolt-on Chassis
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers