TE Connectivity Through Hole Resistors 1-1623753-0

Description
4.22 Ohms ±1% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4.22 Ohms ±1% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1-1623753-0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1-1623753-0-ND
Through Hole Resistors 1-1623753-0-ND
4.22 Ohms ±1% 14W Through Hole Resistor Axial Wirewound

4.22 Ohms ±1% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1623753-0
Resistors 1-1623753-0
ER17 4R22 1% 25PPM

ER17 4R22 1% 25PPM

Buy Now
Through Hole Resistors - 1-1623753-0 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
1-1623753-0
Through Hole Resistors 1-1623753-0
RES 4.22 OHM 1% 14W AXIAL

RES 4.22 OHM 1% 14W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1-1623753-0-ND 1-1623753-0 1-1623753-0
Product Name Through Hole Resistors Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details