Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GROUNDING STRAPS
NVENT ELECTRIC PLC
556640 -- ERCO GROUND STRAPS
nVent Electric plc
ERCO Ground Straps
556640
Description
Ground Strap, 120A Max, 200mm Long,
Galco Industrial Electronics
Done
Description
Ground Strap, 120A Max, 200mm Long,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ERCO Ground Straps
556640
ERCO Ground Straps
556640
Ground Strap, 120A Max, 200mm Long,
Ground Strap, 120A Max, 200mm Long,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Grounding Straps
Product Number
556640
Product Name
ERCO Ground Straps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Earthing Straps
4263148
Specs
Strap Types
Earthing Straps
International
6 to 2.5 mm² (0.0093 to 0.0039 in²)
View Details
BRIM Electronics, Inc.
Flat Tinned Copper Braid
1115-3/64"
Specs
Strap Types
Braid
Material
Copper
Shape
Flat
View Details
Cooner Wire Company
PVC Ground Strap
AS 356-4811-625 T
Specs
Strap Types
Braid
Material
Copper
Shape
Flat
View Details
Newson Gale
Cen-Stat X45 and X90
View Details