Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER +/-12V 11W | |
| AC/DC CONVERTER +/-12V 16W | |
| AC/DC CONVERTER +/-12V 5W | |
| AC/DC CONVERTER +/-15V 11W | |
| AC/DC CONVERTER +/-15V 15W | |
| AC/DC CONVERTER +/-15V 5W | |
| AC/DC CONVERTER 12V 11W | |
| AC/DC CONVERTER 12V 16W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 5W | |
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-12V | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V | |
| DC DC CONVERTER 0.5-3.65V | |
| DC DC CONVERTER 0.5-5.5V | |
| DC DC CONVERTER 0.54-3.6V 43W | |
| DC DC CONVERTER 0.54-3.6V | |
| DC DC CONVERTER 0.59-5.1V | |
| DC DC CONVERTER 0.6-1.5V | |
| DC DC CONVERTER 0.6-3.3V 20W | |
| DC DC CONVERTER 0.6-3.3V | |
| DC DC CONVERTER 0.6-3.6V 17A | |
| DC DC CONVERTER 0.6-3.6V 36W | |
| DC DC CONVERTER 0.6-3.6V 61W | |
| DC DC CONVERTER 0.6-3.6V | |
| DC DC CONVERTER 0.75-3.63V 58W | |
| DC DC CONVERTER 0.75-5.5V 27W | |
| DC DC CONVERTER 0.75-5.5V 55W | |
| DC DC CONVERTER 0.75-5.5V 88W | |
| DC DC CONVERTER 0.7525-3.63V 18W | |
| DC DC CONVERTER 0.7525-3.63V 22W | |
| DC DC CONVERTER 0.7525-3.63V 58W | |
| DC DC CONVERTER 0.7525-5.5V 100W | |
| DC DC CONVERTER 0.7525-5.5V 28W | |
| DC DC CONVERTER 0.7525-5.5V 55W | |
| DC DC CONVERTER 0.7525-5.5V 88W | |
| DC DC CONVERTER 10W | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 15W | |
| DC DC CONVERTER 25W | |
| DC DC CONVERTER 3.3V 13W | |
| DC DC CONVERTER 3.3V 3.3W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 5.3W | |
| DC DC CONVERTER 3.3V 6.6W | |
| DC DC CONVERTER 3.3V 7.9W | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER |
| << Prev |