icotek GmbH KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 31140

Description
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall cut-out: ∅ 36 mm) KGM-PB fits DVI and PROFIBUS connectors (Required wall cut-out: ∅ 42 mm) KGM-SUB-D25 fits SUB-D25 connectors (Required wall cut-out: ∅ 50 - 54 mm) Split hexagonal locknuts GMT for use in combination with split cable glands KVT/QVT whenever pre-terminated cables are routed inside cable protection conduits through a machine or panel wall.
Datasheet
Description
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall cut-out: ∅ 36 mm) KGM-PB fits DVI and PROFIBUS connectors (Required wall cut-out: ∅ 42 mm) KGM-SUB-D25 fits SUB-D25 connectors (Required wall cut-out: ∅ 50 - 54 mm) Split hexagonal locknuts GMT for use in combination with split cable glands KVT/QVT whenever pre-terminated cables are routed inside cable protection conduits through a machine or panel wall.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 - 31140 - icotek Corp
Chicago, IL, United States
KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85
31140
KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 31140
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall cut-out: ∅ 36 mm) KGM-PB fits DVI and PROFIBUS connectors (Required wall cut-out: ∅ 42 mm) KGM-SUB-D25 fits SUB-D25 connectors (Required wall cut-out: ∅ 50 - 54 mm) Split hexagonal locknuts GMT for use in combination with split cable glands KVT/QVT whenever pre-terminated cables are routed inside cable protection conduits through a machine or panel wall.

KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together.

For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required:

  • KGM-SUB-D9 fits D-Sub 9 connectors (Required wall cut-out: ∅ 36 mm)
  • KGM-PB fits DVI and PROFIBUS connectors (Required wall cut-out: ∅ 42 mm)
  • KGM-SUB-D25 fits SUB-D25 connectors (Required wall cut-out: ∅ 50 - 54 mm)

Split hexagonal locknuts GMT for use in combination with split cable glands KVT/QVT whenever pre-terminated cables are routed inside cable protection conduits through a machine or panel wall.

Supplier's Site Datasheet
ICTK Locknuts - 31140 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Locknuts
31140
ICTK Locknuts 31140
Split Locknut, Black, M50x1,5,

Split Locknut, Black, M50x1,5,

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Nuts Nuts
Product Number 31140 31140
Product Name KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 ICTK Locknuts
Type Locknut Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Coupling Nuts - 18711 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Flat Washer, M4, Qty 100 - W4SM - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details