Eaton Corp. / Commercial Controls Division Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Eaton Cutler Hammer C25BNB230B

Description
CONTACTOR, DPST-NO, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Type:ACRoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Type:ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Eaton Cutler Hammer - 46K2702 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Eaton Cutler Hammer
46K2702
Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Eaton Cutler Hammer 46K2702
CONTACTOR, DPST-NO, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Type:ACRoHS Compliant: Yes

CONTACTOR, DPST-NO, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Type:ACRoHS Compliant: Yes

Supplier's Site Datasheet
CHGP Definite Purpose - C25BNB230B - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Definite Purpose
C25BNB230B
CHGP Definite Purpose C25BNB230B
COMPCT 2P 30A CONT SCR TRM 4QC 240VCOIL

COMPCT 2P 30A CONT SCR TRM 4QC 240VCOIL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Contactors Electrical Contactors
Product Number 46K2702 C25BNB230B
Product Name Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Eaton Cutler Hammer CHGP Definite Purpose
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GXSA15BE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400484720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 844-6-1618416-6-ND - DigiKey
Specs
Type Electrical Contactor
View Details