ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
450
500
550
600
650
700
720
730
740
750
760
770
778
779
780
781
782
783
784
785
786
787
788
789
790
800
810
820
830
840
850
900
950
1000
1050
1100
1150
1500
1578
| Product Name | Notes |
|---|---|
| MF,1W,5.62K,1%,100PP M,R/.01%,BULK | |
| MF,1W,560,2%,100PPM, R/.01%,TR | |
| MF,1W,6.19K,1%,100PP M,R/.01%,T/R | |
| RES 5.11ohm 1% 1W AXIAL | |
| RES 5.1ohm 2% 1W AXIAL | |
| RES 5.23Kohm 1% 1W AXIAL | |
| RES 5.36Kohm 1% 1W AXIAL | |
| RES 5.62Kohm 1% 1W AXIAL | |
| RES 5.6Kohm 2% 1W AXIAL | |
| RES 5.6ohm 2% 1W AXIAL | |
| RES 5.76ohm 1% 1W AXIAL | |
| RES 5.9Kohm 1% 1W AXIAL | |
| RES 51.1ohm 1% 1W AXIAL | |
| RES 51ohm 2% 1W AXIAL | |
| RES 52.3Kohm 1% 1W AXIAL | |
| RES 52.3ohm 1% 1W AXIAL | |
| RES 523Kohm 1% 1W AXIAL | |
| RES 523ohm 1% 1W AXIAL | |
| RES 53.6ohm 1% 1W AXIAL | |
| RES 536ohm 1% 1W AXIAL | |
| RES 54.9ohm 1% 1W AXIAL | |
| RES 56.2Kohm 1% 1W AXIAL | |
| RES 56.2ohm 1% 1W AXIAL | |
| RES 560Kohm 2% 1W AXIAL | |
| RES 560ohm 2% 1W AXIAL | |
| RES 562Kohm 1% 1W AXIAL | |
| RES 562ohm 1% 1W AXIAL | |
| RES 56Kohm 2% 1W AXIAL | |
| RES 56ohm 2% 1W AXIAL | |
| RES 57.6ohm 1% 1W AXIAL | |
| RES 576ohm 1% 1W AXIAL | |
| RES 590Kohm 1% 1W AXIAL | |
| RES 59ohm 1% 1W AXIAL | |
| RES 6.04Kohm 1% 1W AXIAL | |
| RES 6.19Kohm 1% 1W AXIAL | |
| RES 6.2Kohm 2% 1W AXIAL | |
| RES 60.4Kohm 1% 1W AXIAL | |
| RES 60.4ohm 1% 1W AXIAL | |
| RES 604Kohm 1% 1W AXIAL | |
| RES 604ohm 1% 1W AXIAL | |
| RES 61.9Kohm 1% 1W AXIAL | |
| RES 61.9ohm 1% 1W AXIAL | |
| RES 619ohm 1% 1W AXIAL | |
| RES 620Kohm 2% 1W AXIAL | |
| RES 620ohm 2% 1W AXIAL | |
| RES 62Kohm 2% 1W AXIAL | |
| Res Metal Film 5 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.1 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.11 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.36K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.6 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 5.62K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.62K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 5.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.6K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.6K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.6K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.6K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 5.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 5.76 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.9K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 51 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 51 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 51 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 51 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 51.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 51.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 51.1 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 51.1 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 51.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 51.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 52.3 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 52.3K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 523 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 53.6 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 536 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 536 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 536 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 54.9 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 54.9 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 54.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 54.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 56 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 56 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 56 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 56 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 56.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 56.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 56.2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 56.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 56.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 560 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 560 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 560 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 560 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 560 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 560K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 560K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 560K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 562 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 562 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 562 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 562 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 562 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 562K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 56K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 56K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 56K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 56K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 57.6 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 57.6 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 576 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 590K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.04K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.04K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.04K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 6.19K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.19K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.19K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 6.2K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.2K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 60.4 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 60.4K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 60.4K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 60.4K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 60.4K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 604 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 604 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 604 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 604 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 604K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 604K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 604K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 61.9 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 619 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 619 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 619 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 619 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 620 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 620 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 620 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 620 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 620K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 620K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR32C5600GR |
| << Prev | Next >> |