Vishay Intertechnology, Inc. Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C5230FMB14

Description
Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C5230FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C5230FMB14
Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C5230FMB14
Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C5230FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5230FMB14-ND
Through Hole Resistors RLR32C5230FMB14-ND
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5230FMB14 RLR32C5230FMB14-ND
Product Name Res Metal Film 523 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers