Vishay Intertechnology, Inc. RES 6.2K OHM 2% 1W AXIAL RLR32C6201GRRE6

Description
RES 6.2Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 2% 1W AXIAL - RLR32C6201GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 2% 1W AXIAL
RLR32C6201GRRE6
RES 6.2K OHM 2% 1W AXIAL RLR32C6201GRRE6
RES 6.2Kohm 2% 1W AXIAL

RES 6.2Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6201GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6201GRRE6-ND
Through Hole Resistors RLR32C6201GRRE6-ND
6.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6201GRRE6 RLR32C6201GRRE6-ND
Product Name RES 6.2K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details