Vishay Intertechnology, Inc. Through Hole Resistors RLR32C5602GMB14

Description
56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C5602GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5602GMB14-ND
Through Hole Resistors RLR32C5602GMB14-ND
56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 56K OHM 2% 1W AXIAL - RLR32C5602GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 2% 1W AXIAL
RLR32C5602GMB14
RES 56K OHM 2% 1W AXIAL RLR32C5602GMB14
RES 56Kohm 2% 1W AXIAL

RES 56Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C5602GMB14-ND RLR32C5602GMB14
Product Name Through Hole Resistors RES 56K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details