51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 51.1ohm 1% 1W AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR32C51R1FPRSL-ND | RLR32C51R1FPRSL |
| Product Name | Through Hole Resistors | RES 51.1 OHM 1% 1W AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 51.1 ohms | 51.1 ohms |