Vishay Intertechnology, Inc. Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C59R0FMB14

Description
Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C59R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C59R0FMB14
Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C59R0FMB14
Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C59R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C59R0FMB14-ND
Through Hole Resistors RLR32C59R0FMB14-ND
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C59R0FMB14 RLR32C59R0FMB14-ND
Product Name Res Metal Film 59 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details