Vishay Intertechnology, Inc. RES 560 OHM 2% 1W AXIAL RLR32C5600GPBSL

Description
RES 560ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2% 1W AXIAL - RLR32C5600GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2% 1W AXIAL
RLR32C5600GPBSL
RES 560 OHM 2% 1W AXIAL RLR32C5600GPBSL
RES 560ohm 2% 1W AXIAL

RES 560ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5600GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5600GPBSL-ND
Through Hole Resistors RLR32C5600GPBSL-ND
560 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5600GPBSL RLR32C5600GPBSL-ND
Product Name RES 560 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details