Vishay Intertechnology, Inc. Through Hole Resistors RLR32C6192FRBSL

Description
61.9 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
61.9 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C6192FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6192FRBSL-ND
Through Hole Resistors RLR32C6192FRBSL-ND
61.9 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 61.9K OHM 1% 1W AXIAL - RLR32C6192FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1% 1W AXIAL
RLR32C6192FRBSL
RES 61.9K OHM 1% 1W AXIAL RLR32C6192FRBSL
RES 61.9Kohm 1% 1W AXIAL

RES 61.9Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C6192FRBSL-ND RLR32C6192FRBSL
Product Name Through Hole Resistors RES 61.9K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details