Vishay Intertechnology, Inc. RES 51 OHM 2% 1W AXIAL RLR32C51R0GPBSL

Description
RES 51ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 51ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 2% 1W AXIAL - RLR32C51R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 2% 1W AXIAL
RLR32C51R0GPBSL
RES 51 OHM 2% 1W AXIAL RLR32C51R0GPBSL
RES 51ohm 2% 1W AXIAL

RES 51ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C51R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C51R0GPBSL-ND
Through Hole Resistors RLR32C51R0GPBSL-ND
51 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C51R0GPBSL RLR32C51R0GPBSL-ND
Product Name RES 51 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details