Vishay Intertechnology, Inc. RES 56K OHM 2% 1W AXIAL RLR32C5602GMRSL

Description
RES 56Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 2% 1W AXIAL - RLR32C5602GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 2% 1W AXIAL
RLR32C5602GMRSL
RES 56K OHM 2% 1W AXIAL RLR32C5602GMRSL
RES 56Kohm 2% 1W AXIAL

RES 56Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5602GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5602GMRSL-ND
Through Hole Resistors RLR32C5602GMRSL-ND
56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5602GMRSL RLR32C5602GMRSL-ND
Product Name RES 56K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details