Vishay Intertechnology, Inc. RES 620 OHM 2% 1W AXIAL RLR32C6200GRB14

Description
RES 620ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 620ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 2% 1W AXIAL - RLR32C6200GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 2% 1W AXIAL
RLR32C6200GRB14
RES 620 OHM 2% 1W AXIAL RLR32C6200GRB14
RES 620ohm 2% 1W AXIAL

RES 620ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6200GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6200GRB14-ND
Through Hole Resistors RLR32C6200GRB14-ND
620 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6200GRB14 RLR32C6200GRB14-ND
Product Name RES 620 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers