Vishay Intertechnology, Inc. RES 61.9 OHM 1% 1W AXIAL RLR32C61R9FMB14

Description
RES 61.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1% 1W AXIAL - RLR32C61R9FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1% 1W AXIAL
RLR32C61R9FMB14
RES 61.9 OHM 1% 1W AXIAL RLR32C61R9FMB14
RES 61.9ohm 1% 1W AXIAL

RES 61.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C61R9FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C61R9FMB14-ND
Through Hole Resistors RLR32C61R9FMB14-ND
61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C61R9FMB14 RLR32C61R9FMB14-ND
Product Name RES 61.9 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details